Juno Lighting Group Pendant Light Fixture P136MP3LA2-STN-AMO

Description
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 12 V WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 2700 DEG K P136 MODEL
Datasheet
Description
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 12 V WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 2700 DEG K P136 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - P136MP3LA2-STN-AMO - Juno Lighting Group
Des Plaines, IL, USA
Pendant Light Fixture
P136MP3LA2-STN-AMO
Pendant Light Fixture P136MP3LA2-STN-AMO
AMBER ONYX GLASS SHADE MATERIAL SATIN NICKEL FINISH 4 INCH 7 7/8 INCH 78 INCH WIRE LENGTH UL 2108, CSA C22.2, ETL APPROVAL 1 LAMP(S) 5 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE ALFA[T], JUNO[R] BRAND STYLE MEDIUM CYLINDER LAMP VOLTAGE 12 V WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER COLOR TEMPERATURE 2700 DEG K P136 MODEL
  • AMBER ONYX GLASS SHADE MATERIAL
  • SATIN NICKEL FINISH
  • 4 INCH
  • 7 7/8 INCH
  • 78 INCH WIRE LENGTH
  • UL 2108, CSA C22.2, ETL APPROVAL
  • 1 LAMP(S)
  • 5 W WATTAGE
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • ALFA[T], JUNO[R] BRAND
  • STYLE MEDIUM CYLINDER
  • LAMP VOLTAGE 12 V
  • WITH 3X PENDANTS ON 12 INCH DIAMETER TRIPLE LARGE DISC MONOPOINT ADAPTER, 20 W DIMMABLE ELECTRONIC TRANSFORMER
  • COLOR TEMPERATURE 2700 DEG K
  • P136 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number P136MP3LA2-STN-AMO
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details