Juno Lighting Group Lighting Fixture OR70CFE12PDT12W

Description
12 INCH DIA X 13 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL RIGID PENDANT MOUNTING ELECTRONIC, HPF BALLAST TYPE LUMINAIRE 4 PIN COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ORION[T], JUNO[R] BRAND WITH DOME LENS, 3/4 INCH TAPPED HUB OR MODEL
Datasheet
Description
12 INCH DIA X 13 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL RIGID PENDANT MOUNTING ELECTRONIC, HPF BALLAST TYPE LUMINAIRE 4 PIN COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ORION[T], JUNO[R] BRAND WITH DOME LENS, 3/4 INCH TAPPED HUB OR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - OR70CFE12PDT12W - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
OR70CFE12PDT12W
Lighting Fixture OR70CFE12PDT12W
12 INCH DIA X 13 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL RIGID PENDANT MOUNTING ELECTRONIC, HPF BALLAST TYPE LUMINAIRE 4 PIN COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ORION[T], JUNO[R] BRAND WITH DOME LENS, 3/4 INCH TAPPED HUB OR MODEL
  • 12 INCH DIA X 13 1/2 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • RIGID PENDANT MOUNTING
  • ELECTRONIC, HPF BALLAST TYPE
  • LUMINAIRE
  • 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 70 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE
  • ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE
  • GX24Q LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ORION[T], JUNO[R] BRAND
  • WITH DOME LENS, 3/4 INCH TAPPED HUB
  • OR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number OR70CFE12PDT12W
Product Name Lighting Fixture
Fixture Type Pendants
Lamp Type Fluorescent
Lamp Base GX24Q
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details