Juno Lighting Group Lighting Fixture OR150PSE27S12PDPLS

Description
12 3/8 INCH DIA X 11 7/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL RIGID PENDANT MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 277 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH DOME LENS, 3/4 INCH TAPPED HUB, SOCKET FOR PROTECTED LAMP OR MODEL
Datasheet
Description
12 3/8 INCH DIA X 11 7/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL RIGID PENDANT MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 277 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH DOME LENS, 3/4 INCH TAPPED HUB, SOCKET FOR PROTECTED LAMP OR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - OR150PSE27S12PDPLS - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
OR150PSE27S12PDPLS
Lighting Fixture OR150PSE27S12PDPLS
12 3/8 INCH DIA X 11 7/8 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL RIGID PENDANT MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE 277 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH DOME LENS, 3/4 INCH TAPPED HUB, SOCKET FOR PROTECTED LAMP OR MODEL
  • 12 3/8 INCH DIA X 11 7/8 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • RIGID PENDANT MOUNTING
  • PULSE START, ELECTRONIC BALLAST TYPE
  • LUMINAIRE
  • METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • 277 V INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • ALUMINUM REFLECTOR TYPE
  • ALUMINUM REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ECONOBAY[T], JUNO[R] BRAND
  • WITH DOME LENS, 3/4 INCH TAPPED HUB, SOCKET FOR PROTECTED LAMP
  • OR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number OR150PSE27S12PDPLS
Product Name Lighting Fixture
Fixture Type Pendants
Lamp Type Metal Halide
Lamp Base ED17 MEDIUM BASE
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details