10 1/2 INCH DIA X 10 1/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
RIGID PENDANT MOUNTING
PULSE START, ELECTRONIC BALLAST TYPE
YES LAMP INCLUDED
LUMINAIRE
METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
120 V INPUT VOLTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
ENCLOSED BOROSILICATE GLASS REFLECTOR TYPE
ENCLOSED BOROSILICATE GLASS REFLECTOR TYPE
ED17 MEDIUM BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCUGLASS[T], JUNO[R] BRAND
WITH POLYCARBONATE LENS, COATED HID LAMP, 3/4 INCH TAPPED HUB
OR MODEL
Juno Lighting Group
Done
Datasheet
Description
10 1/2 INCH DIA X 10 1/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
RIGID PENDANT MOUNTING
PULSE START, ELECTRONIC BALLAST TYPE
YES LAMP INCLUDED
LUMINAIRE
METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
120 V INPUT VOLTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
ENCLOSED BOROSILICATE GLASS REFLECTOR TYPE
ENCLOSED BOROSILICATE GLASS REFLECTOR TYPE
ED17 MEDIUM BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCUGLASS[T], JUNO[R] BRAND
WITH POLYCARBONATE LENS, COATED HID LAMP, 3/4 INCH TAPPED HUB
OR MODEL
10 1/2 INCH DIA X 10 1/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
RIGID PENDANT MOUNTING
PULSE START, ELECTRONIC BALLAST TYPE
YES LAMP INCLUDED
LUMINAIRE
METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
120 V INPUT VOLTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
ENCLOSED BOROSILICATE GLASS REFLECTOR TYPE
ENCLOSED BOROSILICATE GLASS REFLECTOR TYPE
ED17 MEDIUM BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCUGLASS[T], JUNO[R] BRAND
WITH POLYCARBONATE LENS, COATED HID LAMP, 3/4 INCH TAPPED HUB
OR MODEL
10 1/2 INCH DIA X 10 1/4 INCH H SIZE
WHITE POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
RIGID PENDANT MOUNTING
PULSE START, ELECTRONIC BALLAST TYPE
YES LAMP INCLUDED
LUMINAIRE
METAL HALIDE LAMP TYPE
150 W LAMP WATTAGE
120 V INPUT VOLTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
ENCLOSED BOROSILICATE GLASS REFLECTOR TYPE
ENCLOSED BOROSILICATE GLASS REFLECTOR TYPE
ED17 MEDIUM BASE LAMP BASE
DAMP LOCATION AREA CLASSIFICATION
ACCUGLASS[T], JUNO[R] BRAND
WITH POLYCARBONATE LENS, COATED HID LAMP, 3/4 INCH TAPPED HUB