Juno Lighting Group Lighting Fixture OR150HP347T12WL

Description
12 INCH DIA X 13 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, HPF BALLAST TYPE YES LAMP INCLUDED LUMINAIRE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 347 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE B17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ORION[T], JUNO[R] BRAND WITH DOME LENS, CLEAR HID LAMP OR MODEL
Datasheet
Description
12 INCH DIA X 13 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, HPF BALLAST TYPE YES LAMP INCLUDED LUMINAIRE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 347 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE B17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ORION[T], JUNO[R] BRAND WITH DOME LENS, CLEAR HID LAMP OR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - OR150HP347T12WL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
OR150HP347T12WL
Lighting Fixture OR150HP347T12WL
12 INCH DIA X 13 1/2 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING MAGNETIC, HPF BALLAST TYPE YES LAMP INCLUDED LUMINAIRE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE 347 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE B17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ORION[T], JUNO[R] BRAND WITH DOME LENS, CLEAR HID LAMP OR MODEL
  • 12 INCH DIA X 13 1/2 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • MAGNETIC, HPF BALLAST TYPE
  • YES LAMP INCLUDED
  • LUMINAIRE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • 347 V INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE
  • ENCLOSED TRANSLUCENT WHITE ACRYLIC REFLECTOR TYPE
  • B17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ORION[T], JUNO[R] BRAND
  • WITH DOME LENS, CLEAR HID LAMP
  • OR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number OR150HP347T12WL
Product Name Lighting Fixture
Fixture Type Ceiling Fixtures
Lamp Type Sodium
Lamp Base B17 MEDIUM BASE
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details