Juno Lighting Group Lighting Fixture OR142CFE27S16

Description
16 1/8 INCH DIA X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) LUMINAIRE 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 277 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND OR MODEL
Datasheet
Description
16 1/8 INCH DIA X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) LUMINAIRE 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 277 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND OR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - OR142CFE27S16 - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
OR142CFE27S16
Lighting Fixture OR142CFE27S16
16 1/8 INCH DIA X 15 INCH H SIZE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL CEILING MOUNTING ELECTRONIC BALLAST TYPE 1 LAMP(S) LUMINAIRE 4 PIN COMPACT FLUORESCENT LAMP TYPE 42 W LAMP WATTAGE 277 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ALUMINUM REFLECTOR TYPE ALUMINUM REFLECTOR TYPE GX24Q LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND OR MODEL
  • 16 1/8 INCH DIA X 15 INCH H SIZE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • CEILING MOUNTING
  • ELECTRONIC BALLAST TYPE
  • 1 LAMP(S)
  • LUMINAIRE
  • 4 PIN COMPACT FLUORESCENT LAMP TYPE
  • 42 W LAMP WATTAGE
  • 277 V INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • ALUMINUM REFLECTOR TYPE
  • ALUMINUM REFLECTOR TYPE
  • GX24Q LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ECONOBAY[T], JUNO[R] BRAND
  • OR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number OR142CFE27S16
Product Name Lighting Fixture
Fixture Type Ceiling Fixtures
Lamp Type Fluorescent
Lamp Base GX24Q
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details