Juno Lighting Group Lighting Fixture OR100PSE12S12PPLBL

Description
12 3/8 INCH DIA X 11 7/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED ALUMINUM REFLECTOR TYPE ENCLOSED ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH POLYCARBONATE DOME LENS OR MODEL
Datasheet
Description
12 3/8 INCH DIA X 11 7/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED ALUMINUM REFLECTOR TYPE ENCLOSED ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH POLYCARBONATE DOME LENS OR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Fixture - OR100PSE12S12PPLBL - Juno Lighting Group
Des Plaines, IL, USA
Lighting Fixture
OR100PSE12S12PPLBL
Lighting Fixture OR100PSE12S12PPLBL
12 3/8 INCH DIA X 11 7/8 INCH H SIZE BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL PENDANT MOUNTING PULSE START, ELECTRONIC BALLAST TYPE LUMINAIRE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120 V INPUT VOLTAGE DIE CAST ALUMINUM HOUSING MATERIAL ENCLOSED ALUMINUM REFLECTOR TYPE ENCLOSED ALUMINUM REFLECTOR TYPE ED17 MEDIUM BASE LAMP BASE DAMP LOCATION AREA CLASSIFICATION ECONOBAY[T], JUNO[R] BRAND WITH POLYCARBONATE DOME LENS OR MODEL
  • 12 3/8 INCH DIA X 11 7/8 INCH H SIZE
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • PENDANT MOUNTING
  • PULSE START, ELECTRONIC BALLAST TYPE
  • LUMINAIRE
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120 V INPUT VOLTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • ENCLOSED ALUMINUM REFLECTOR TYPE
  • ENCLOSED ALUMINUM REFLECTOR TYPE
  • ED17 MEDIUM BASE LAMP BASE
  • DAMP LOCATION AREA CLASSIFICATION
  • ECONOBAY[T], JUNO[R] BRAND
  • WITH POLYCARBONATE DOME LENS
  • OR MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number OR100PSE12S12PPLBL
Product Name Lighting Fixture
Fixture Type Pendants
Lamp Type Metal Halide
Lamp Base ED17 MEDIUM BASE
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details