Schneider Electric DIN Rail Terminal Blocks NSYTRV42

Description
Schneider Electric NSYTRV42
Request a Quote Datasheet
Description
Schneider Electric NSYTRV42
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Terminal Blocks - 8245548 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
8245548
DIN Rail Terminal Blocks 8245548
Schneider Electric NSYTRV42

Schneider Electric NSYTRV42

Supplier's Site
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Schneider Electric - 06X3311 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Schneider Electric
06X3311
Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Schneider Electric 06X3311
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 26-10AWG; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:1kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 8245548 06X3311
Product Name DIN Rail Terminal Blocks Terminal Block, Din Rail, 2 Position, 26-10Awg; No. Of Positions Schneider Electric
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
North American 12 AWG 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connection Products - 1492-IFM20FN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through
View Details
High and Medium-Power Terminal Blocks - HP-ATB-175B-4-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details