Schneider Electric Boxes NSYSM14630

Description
"ENCLOSURE STL 55.12""L X 23.62""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 55.12""L X 23.62""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYSM14630-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 55.12""L X 23.62""W"

"ENCLOSURE STL 55.12""L X 23.62""W"

Buy Now Datasheet
General Purpose Enclosures - 2206443 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2206443
General Purpose Enclosures 2206443
Schneider Electric NSYSM14630

Schneider Electric NSYSM14630

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYSM14630-ND 2206443
Product Name Boxes General Purpose Enclosures
Type Junction Box
Material Steel Steel; Sheet Steel
Features Hinged Cover
Width 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1947503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 4.76 inch (121 mm)
Depth 6.54 inch (166 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details