CELL SFN 2000X1200X400 2P
SFN WITHOUT MP 2D 2000X1200X400
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2853126 | 4008-NSYSFN2012402D-ND |
| Product Name | Floor Standing Enclosures | Boxes |
| Width | 47.24 inch (1200 mm) | |
| Material | Steel; Galvanised Steel | Steel |
| NEMA Rating | NEMA Enclosures | Type 3R |
| Features | Hinged Cover | Hinged Cover |