SFN WITHOUT MP 1800X800X600 IP55
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2853125 | 4008-NSYSFN18860-ND |
| Product Name | Floor Standing Enclosures | Boxes |
| Width | 31.5 inch (800 mm) | |
| Material | Steel; Galvanised Steel | Steel |
| NEMA Rating | NEMA Enclosures | Type 3R |
| Features | Hinged Cover | Hinged Cover |