Schneider Electric General Purpose Enclosures NSYSF18840

Description
Schneider Electric NSYSF18840
Request a Quote Datasheet
Description
Schneider Electric NSYSF18840
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2362979 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2362979
General Purpose Enclosures 2362979
Schneider Electric NSYSF18840

Schneider Electric NSYSF18840

Supplier's Site
Boxes - 4008-NSYSF18840-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 70.87""L X 31.5""W"

"ENCLOSURE STEEL 70.87""L X 31.5""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2362979 4008-NSYSF18840-ND
Product Name General Purpose Enclosures Boxes
Width 31.5 inch (800 mm)
Depth 70.87 inch (1800 mm)
Material Steel; Sheet Steel Steel
NEMA Rating NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details