Schneider Electric Enclosure, Steel, Grey, 150X400X80Mm; Enclosure Type Schneider Electric NSYSBM15408

Description
ENCLOSURE, STEEL, GREY, 150X400X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:400mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, STEEL, GREY, 150X400X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:400mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Steel, Grey, 150X400X80Mm; Enclosure Type Schneider Electric - 66AH6715 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, Grey, 150X400X80Mm; Enclosure Type Schneider Electric
66AH6715
Enclosure, Steel, Grey, 150X400X80Mm; Enclosure Type Schneider Electric 66AH6715
ENCLOSURE, STEEL, GREY, 150X400X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:400mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

ENCLOSURE, STEEL, GREY, 150X400X80MM; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:150mm; External Width - Metric:400mm; External Depth - Metric:80mm; IP Rating:IP66; Body Colour:Grey; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 66AH6715
Product Name Enclosure, Steel, Grey, 150X400X80Mm; Enclosure Type Schneider Electric
Length 5.91 inch (150 mm)
Width 15.75 inch (400 mm)
Depth 3.15 inch (80 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413LGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details