Schneider Electric Wall Boxes NSYS3HF4320P

Description
Schneider Electric NSYS3HF4320P Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYS3HF4320P Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2168256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2168256
Wall Boxes 2168256
Schneider Electric NSYS3HF4320P Wall Box

Schneider Electric NSYS3HF4320P Wall Box

Supplier's Site
Boxes - 4008-NSYS3HF4320P-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ZINC 15.75""L X 11.81""W"

"ENCLOSURE ZINC 15.75""L X 11.81""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2168256 4008-NSYS3HF4320P-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 11.81 inch (300 mm)
Depth 7.87 inch (200 mm)
Material Zinc Plated Steel Metal, Zinc Alloy
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 104-413 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details
Wall Boxes - 1833492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details