Schneider Electric General Purpose Enclosures NSYS3HD7525

Description
Schneider Electric NSYS3HD7525 Enclosure
Request a Quote
Description
Schneider Electric NSYS3HD7525 Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 130945 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
130945
General Purpose Enclosures 130945
Schneider Electric NSYS3HD7525 Enclosure

Schneider Electric NSYS3HD7525 Enclosure

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 130945
Product Name General Purpose Enclosures
Length 11.02 inch (280 mm)
Width 19.69 inch (500 mm)
Depth 29.65 inch (753 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455CF801 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 2.13 inch (54.1 mm)
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details