Schneider Electric Boxes NSYS3DC3320

Description
"ENCLOSURE STL 11.81""L X 11.81""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 11.81""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3DC3320-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 11.81""L X 11.81""W"

"ENCLOSURE STL 11.81""L X 11.81""W"

Buy Now Datasheet
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric - 85R2240 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric
85R2240
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric 85R2240
ENCLOSURE W/DOOR, WALL MOUNT, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE W/DOOR, WALL MOUNT, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3DC3320-ND 85R2240
Product Name Boxes Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric
Type Junction Box
Material Steel Steel; Steel
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1840853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 9.84 inch (250 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details