Schneider Electric Boxes NSYS3DC3315

Description
"ENCLOSURE STL 11.81""L X 11.81""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 11.81""L X 11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYS3DC3315-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 11.81""L X 11.81""W"

"ENCLOSURE STL 11.81""L X 11.81""W"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric - 85R2239 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric
85R2239
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric 85R2239
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYS3DC3315-ND 85R2239
Product Name Boxes Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric
Type Junction Box
Material Steel Steel; Steel
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details