Schneider Electric Wall Boxes NSYPLM810G

Description
Schneider Electric NSYPLM810G Enclosure
Request a Quote Datasheet
Description
Schneider Electric NSYPLM810G Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2727504 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2727504
Wall Boxes 2727504
Schneider Electric NSYPLM810G Enclosure

Schneider Electric NSYPLM810G Enclosure

Supplier's Site
Boxes - 4008-NSYPLM810G-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRAY 41.57""L X 13.78""W"

"ENCLOSURE GRAY 41.57""L X 13.78""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2727504 4008-NSYPLM810G-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 41.57 inch (1056 mm)
Depth 13.78 inch (350 mm)
Material Fiberglass; Fibreglass Reinforced Polyester Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details