Schneider Electric Wall Boxes NSYPLM75BG

Description
Schneider Electric NSYPLM75BG Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYPLM75BG Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2118867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2118867
Wall Boxes 2118867
Schneider Electric NSYPLM75BG Wall Box

Schneider Electric NSYPLM75BG Wall Box

Supplier's Site
Boxes - 4008-NSYPLM75BG-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE 29.41""L X 21.1""W"

"ENCLOSURE 29.41""L X 21.1""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2118867 4008-NSYPLM75BG-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 21.1 inch (536 mm)
Depth 11.81 inch (300 mm)
Material Fiberglass; Fibreglass Reinforced Polyester Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Interface Junction Blocks - 2171-CPX-AB-8-M8-3POL-ND - DigiKey
Specs
Material Polycarbonate
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details