Schneider Electric Wall Boxes NSYPLM43BG

Description
Schneider Electric NSYPLM43BG Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYPLM43BG Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2118859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2118859
Wall Boxes 2118859
Schneider Electric NSYPLM43BG Wall Box

Schneider Electric NSYPLM43BG Wall Box

Supplier's Site
Boxes - 4008-NSYPLM43BG-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE GRAY 16.93""L X 12.99""W"

"ENCLOSURE GRAY 16.93""L X 12.99""W"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2118859 4008-NSYPLM43BG-ND
Product Name Wall Boxes Boxes
Type Junction Box Junction Box
Width 12.99 inch (330 mm)
Depth 7.87 inch (200 mm)
Material Fiberglass; Fibreglass Reinforced Polyester Fiberglass
Unlock Full Specs
to access all available technical data

Similar Products

Enclosures, Boxes, & Cases - 125-907 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CTS - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details