Schneider Electric Wall Boxes NSYPLM32PG

Description
Schneider Electric NSYPLM32PG Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYPLM32PG Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2206394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2206394
Wall Boxes 2206394
Schneider Electric NSYPLM32PG Wall Box

Schneider Electric NSYPLM32PG Wall Box

Supplier's Site
Boxes - 4008-NSYPLM32PG-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE ABS/PC 12.21""LX8.47""W"

"ENCLOSURE ABS/PC 12.21""LX8.47""W"

Buy Now Datasheet
Enclosure, Multipurpose, Abs/pc, Grey; Enclosure Type Schneider Electric - 45AJ6699 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Abs/pc, Grey; Enclosure Type Schneider Electric
45AJ6699
Enclosure, Multipurpose, Abs/pc, Grey; Enclosure Type Schneider Electric 45AJ6699
ENCLOSURE, MULTIPURPOSE, ABS/PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:310mm; External Width - Metric:215mm; External Depth - Metric:160mm; IP Rating:IK10, IP66; Body RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, ABS/PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:ABS, Polycarbonate; External Height - Metric:310mm; External Width - Metric:215mm; External Depth - Metric:160mm; IP Rating:IK10, IP66; Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 2206394 4008-NSYPLM32PG-ND 45AJ6699
Product Name Wall Boxes Boxes Enclosure, Multipurpose, Abs/pc, Grey; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 8.46 inch (215 mm) 8.46 inch (215 mm)
Depth 6.3 inch (160 mm) 6.3 inch (160 mm)
Material Polycarbonate; ABS; Polycarbonate, ABS ABS Polycarbonate; ABS; ABS, Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Desktop Enclosures - 584924 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 8.66 inch (220 mm)
Width 6.14 inch (156 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details