Schneider Electric Enclosure, Wall Mount, Pet Gf, Grey; Enclosure Type Schneider Electric NSYPLM3025

Description
ENCLOSURE, WALL MOUNT, PET GF, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:308.1mm; External Width - Metric:255mm; External Depth - Metric:160mm; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, PET GF, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:308.1mm; External Width - Metric:255mm; External Depth - Metric:160mm; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Pet Gf, Grey; Enclosure Type Schneider Electric - 85R2202 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Pet Gf, Grey; Enclosure Type Schneider Electric
85R2202
Enclosure, Wall Mount, Pet Gf, Grey; Enclosure Type Schneider Electric 85R2202
ENCLOSURE, WALL MOUNT, PET GF, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:308.1mm; External Width - Metric:255mm; External Depth - Metric:160mm; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, PET GF, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polyester (PET), Glass Fibre Reinforced; External Height - Metric:308.1mm; External Width - Metric:255mm; External Depth - Metric:160mm; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 85R2202
Product Name Enclosure, Wall Mount, Pet Gf, Grey; Enclosure Type Schneider Electric
Length 12.13 inch (308 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 105-908 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details