"ENCLOSURE GRAY 49.21""L X 39.37""W"
Schneider Electric NSYPLA12103G
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4008-NSYPLA12103G-ND | 2206347 |
| Product Name | Boxes | Floor Standing Enclosures |
| Type | Junction Box | |
| Material | Fiberglass | Glass Reinforced Polyester |
| NEMA Rating | Type 1 | NEMA Enclosures |