Schneider Electric Braided Wire NSYEL2510D6

Description
Schneider Electric NSYEL2510D6
Request a Quote
Description
Schneider Electric NSYEL2510D6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Braided Wire - 2210699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
2210699
Braided Wire 2210699
Schneider Electric NSYEL2510D6

Schneider Electric NSYEL2510D6

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2210699
Product Name Braided Wire
Cable Conductor Copper and Copper Alloys; Brass, Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Extra Wide Braided Copper Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0799 to 1.79 lbs/ft (0.1189 to 2.66 g/mm)
View Details
Signal Wire & Cable - E000063001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Crimped Wire - 1806060 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details