Schneider Electric Earthing Lead, M6 Lug, 160Mm; Connector To Connector Schneider Electric NSYEL166D6

Description
EARTHING LEAD, M6 LUG, 160MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Jacket Colour:Green, Yellow; Product Range:Spacial S3D; SVHC:No SVHC (15-Jan-2018); Connector Type A:M6RoHS Compliant: Yes
Datasheet
Description
EARTHING LEAD, M6 LUG, 160MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Jacket Colour:Green, Yellow; Product Range:Spacial S3D; SVHC:No SVHC (15-Jan-2018); Connector Type A:M6RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Earthing Lead, M6 Lug, 160Mm; Connector To Connector Schneider Electric - 24AJ1567 - Newark, An Avnet Company
Chicago, IL, United States
Earthing Lead, M6 Lug, 160Mm; Connector To Connector Schneider Electric
24AJ1567
Earthing Lead, M6 Lug, 160Mm; Connector To Connector Schneider Electric 24AJ1567
EARTHING LEAD, M6 LUG, 160MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Jacket Colour:Green, Yellow; Product Range:Spacial S3D; SVHC:No SVHC (15-Jan-2018); Connector Type A:M6RoHS Compliant: Yes

EARTHING LEAD, M6 LUG, 160MM; Connector to Connector:M6 Lug to M6 Lug; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Jacket Colour:Green, Yellow; Product Range:Spacial S3D; SVHC:No SVHC (15-Jan-2018); Connector Type A:M6RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 24AJ1567
Product Name Earthing Lead, M6 Lug, 160Mm; Connector To Connector Schneider Electric
Cable Length 0.5249 ft (1.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details