TB, POWER DISTRIBUTION, 4 POLE, 6AWG; Rated Current:510A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 50AC4414 |
| Product Name | Tb, Power Distribution, 4 Pole, 6Awg; Rated Current Square D By Schneider Electric |
| Voltage | 600V |