Schneider Electric Tb, Power Distribution, 10 Pole, 3Awg; Rated Current Square D By Schneider Electric NSYEBCP13618

Description
TB, POWER DISTRIBUTION, 10 POLE, 3AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:3AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 10 POLE, 3AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:3AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 10 Pole, 3Awg; Rated Current Square D By Schneider Electric - 50AC4413 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 10 Pole, 3Awg; Rated Current Square D By Schneider Electric
50AC4413
Tb, Power Distribution, 10 Pole, 3Awg; Rated Current Square D By Schneider Electric 50AC4413
TB, POWER DISTRIBUTION, 10 POLE, 3AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:3AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

TB, POWER DISTRIBUTION, 10 POLE, 3AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:3AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 50AC4413
Product Name Tb, Power Distribution, 10 Pole, 3Awg; Rated Current Square D By Schneider Electric
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-614/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details