Schneider Electric Tb, Power Distribution, 4 Pole, 6Awg; Rated Current Square D By Schneider Electric NSYEBCD25622

Description
TB, POWER DISTRIBUTION, 4 POLE, 6AWG; Rated Current:510A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:-; Line Side Wire Size Max:6AWG; Load Side Connection Method:- RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 4 POLE, 6AWG; Rated Current:510A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:-; Line Side Wire Size Max:6AWG; Load Side Connection Method:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 4 Pole, 6Awg; Rated Current Square D By Schneider Electric - 50AC4410 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 4 Pole, 6Awg; Rated Current Square D By Schneider Electric
50AC4410
Tb, Power Distribution, 4 Pole, 6Awg; Rated Current Square D By Schneider Electric 50AC4410
TB, POWER DISTRIBUTION, 4 POLE, 6AWG; Rated Current:510A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:-; Line Side Wire Size Max:6AWG; Load Side Connection Method:- RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 4 POLE, 6AWG; Rated Current:510A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:-; Line Side Wire Size Max:6AWG; Load Side Connection Method:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 50AC4410
Product Name Tb, Power Distribution, 4 Pole, 6Awg; Rated Current Square D By Schneider Electric
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1801764-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Power Distribution Units - 1237434 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 5
Outlets Type f - german schuko
View Details