Schneider Electric Tb, Power Distribution, 2 Pole, 14Awg; Rated Current Square D By Schneider Electric NSYEBCD12611

Description
TB, POWER DISTRIBUTION, 2 POLE, 14AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:-; Line Side Wire Size Max:14AWG; Load Side Connection Method:- RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 2 POLE, 14AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:-; Line Side Wire Size Max:14AWG; Load Side Connection Method:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 2 Pole, 14Awg; Rated Current Square D By Schneider Electric - 50AC4407 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 2 Pole, 14Awg; Rated Current Square D By Schneider Electric
50AC4407
Tb, Power Distribution, 2 Pole, 14Awg; Rated Current Square D By Schneider Electric 50AC4407
TB, POWER DISTRIBUTION, 2 POLE, 14AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:-; Line Side Wire Size Max:14AWG; Load Side Connection Method:- RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 2 POLE, 14AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:-; Line Side Wire Size Max:14AWG; Load Side Connection Method:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 50AC4407
Product Name Tb, Power Distribution, 2 Pole, 14Awg; Rated Current Square D By Schneider Electric
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details