Schneider Electric Power Distribution Block NSYEBAP27628

Description
POWER DISTRIBUTION BLOCK, LINERGY, ENCLOSED, 760A CU, 600A AL, 600V, 2 LINE SIDE LUG, 8 LOAD SIDE LUG, AL LUG, PANEL. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
POWER DISTRIBUTION BLOCK, LINERGY, ENCLOSED, 760A CU, 600A AL, 600V, 2 LINE SIDE LUG, 8 LOAD SIDE LUG, AL LUG, PANEL. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - 74016360 - Radwell International
Willingboro, NJ, United States
Power Distribution Block
74016360
Power Distribution Block 74016360
POWER DISTRIBUTION BLOCK, LINERGY, ENCLOSED, 760A CU, 600A AL, 600V, 2 LINE SIDE LUG, 8 LOAD SIDE LUG, AL LUG, PANEL. FREE 2 YEAR RADWELL WARRANTY

POWER DISTRIBUTION BLOCK, LINERGY, ENCLOSED, 760A CU, 600A AL, 600V, 2 LINE SIDE LUG, 8 LOAD SIDE LUG, AL LUG, PANEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Tb, Power Distribution, 10 Pole, 4Awg; Rated Current Square D By Schneider Electric - 50AC4406 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 10 Pole, 4Awg; Rated Current Square D By Schneider Electric
50AC4406
Tb, Power Distribution, 10 Pole, 4Awg; Rated Current Square D By Schneider Electric 50AC4406
TB, POWER DISTRIBUTION, 10 POLE, 4AWG; Rated Current:760A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

TB, POWER DISTRIBUTION, 10 POLE, 4AWG; Rated Current:760A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 74016360 50AC4406
Product Name Power Distribution Block Tb, Power Distribution, 10 Pole, 4Awg; Rated Current Square D By Schneider Electric
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-313 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details