Schneider Electric Tb, Power Distribution, 4 Pole, 4Awg; Rated Current Square D By Schneider Electric NSYEBAP27622

Description
TB, POWER DISTRIBUTION, 4 POLE, 4AWG; Rated Current:760A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 4 POLE, 4AWG; Rated Current:760A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 4 Pole, 4Awg; Rated Current Square D By Schneider Electric - 50AC4405 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 4 Pole, 4Awg; Rated Current Square D By Schneider Electric
50AC4405
Tb, Power Distribution, 4 Pole, 4Awg; Rated Current Square D By Schneider Electric 50AC4405
TB, POWER DISTRIBUTION, 4 POLE, 4AWG; Rated Current:760A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TB, POWER DISTRIBUTION, 4 POLE, 4AWG; Rated Current:760A; Rated Voltage:600V; No. of Poles:4 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:4AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 50AC4405
Product Name Tb, Power Distribution, 4 Pole, 4Awg; Rated Current Square D By Schneider Electric
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers