Schneider Electric Tb, Power Distribution, 10 Pole, 6Awg; Rated Current Square D By Schneider Electric NSYEBAP13618

Description
TB, POWER DISTRIBUTION, 10 POLE, 6AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes
Datasheet
Description
TB, POWER DISTRIBUTION, 10 POLE, 6AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 10 Pole, 6Awg; Rated Current Square D By Schneider Electric - 50AC4403 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 10 Pole, 6Awg; Rated Current Square D By Schneider Electric
50AC4403
Tb, Power Distribution, 10 Pole, 6Awg; Rated Current Square D By Schneider Electric 50AC4403
TB, POWER DISTRIBUTION, 10 POLE, 6AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

TB, POWER DISTRIBUTION, 10 POLE, 6AWG; Rated Current:335A; Rated Voltage:600V; No. of Poles:10 Pole; Line Side Connections Per Pole:2; Line Side Connection Method:Screw; Line Side Wire Size Max:6AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 50AC4403
Product Name Tb, Power Distribution, 10 Pole, 6Awg; Rated Current Square D By Schneider Electric
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details