ENCLOSED POWER BLOCK, 200AMP,1 POLE,600V,35 MM DIN RAIL MOUNT,GREY,THERMOPLA
TB, POWER DISTRIBUTION, 2 POLE, 3AWG; Rated Current:200A; Rated Voltage:600V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:-; Line Side Wire Size Max:3AWG; Load Side Connection Method:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Distribution Units (PDU) | Power Distribution Units (PDU) |
| Product Number | 74016327 | 50AC4398 |
| Product Name | Power Distribution Block | Tb, Power Distribution, 2 Pole, 3Awg; Rated Current Square D By Schneider Electric |
| Voltage | 600V |