Schneider Electric Filter With Fan, 80 M3/h, 7.6W, Ip54; Product Range Schneider Electric NSYCVF85M24DPF

Description
FILTER WITH FAN, 80 M3/H, 7.6W, IP54; Product Range:ClimaSys; Enclosure Material:ASA, Polycarbonate; Cooling Capacity:-; External Height - Metric:169.9mm; External Width - Metric:150mm; External Depth - Metric:62mm RoHS Compliant: Yes
Datasheet
Description
FILTER WITH FAN, 80 M3/H, 7.6W, IP54; Product Range:ClimaSys; Enclosure Material:ASA, Polycarbonate; Cooling Capacity:-; External Height - Metric:169.9mm; External Width - Metric:150mm; External Depth - Metric:62mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter With Fan, 80 M3/h, 7.6W, Ip54; Product Range Schneider Electric - 52T4579 - Newark, An Avnet Company
Chicago, IL, United States
Filter With Fan, 80 M3/h, 7.6W, Ip54; Product Range Schneider Electric
52T4579
Filter With Fan, 80 M3/h, 7.6W, Ip54; Product Range Schneider Electric 52T4579
FILTER WITH FAN, 80 M3/H, 7.6W, IP54; Product Range:ClimaSys; Enclosure Material:ASA, Polycarbonate; Cooling Capacity:-; External Height - Metric:169.9mm; External Width - Metric:150mm; External Depth - Metric:62mm RoHS Compliant: Yes

FILTER WITH FAN, 80 M3/H, 7.6W, IP54; Product Range:ClimaSys; Enclosure Material:ASA, Polycarbonate; Cooling Capacity:-; External Height - Metric:169.9mm; External Width - Metric:150mm; External Depth - Metric:62mm RoHS Compliant: Yes

Supplier's Site
Filter With Fan, 80 M3/h, 7.6W, Ip54; Product Range Schneider Electric - 66AH6673 - Newark, An Avnet Company
Chicago, IL, United States
Filter With Fan, 80 M3/h, 7.6W, Ip54; Product Range Schneider Electric
66AH6673
Filter With Fan, 80 M3/h, 7.6W, Ip54; Product Range Schneider Electric 66AH6673
FILTER WITH FAN, 80 M3/H, 7.6W, IP54; Product Range:ClimaSys; Enclosure Material:ASA, Polycarbonate; Cooling Capacity:-; External Height - Metric:170mm; External Width - Metric:150mm; External Depth - Metric:62mm; External Height - RoHS Compliant: Yes

FILTER WITH FAN, 80 M3/H, 7.6W, IP54; Product Range:ClimaSys; Enclosure Material:ASA, Polycarbonate; Cooling Capacity:-; External Height - Metric:170mm; External Width - Metric:150mm; External Depth - Metric:62mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 52T4579
Product Name Filter With Fan, 80 M3/h, 7.6W, Ip54; Product Range Schneider Electric
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Enclosure Cooler System - ATEX Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3281A460N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details