Schneider Electric Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric NSYCU1K

Description
COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:783mm; External Width - Metric:348mm; External Depth - Metric:215mm; External Height - RoHS Compliant: Yes
Description
COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:783mm; External Width - Metric:348mm; External Depth - Metric:215mm; External Height - RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cooling Unit, Indoor, Steel, 230V, part number 66AH6658, is designed for installation on the side of enclosures and operates at an input voltage of 230V with a frequency of 50/60 Hz. It has a cooling power of 1000 W at L35-L35 conditions and 790 W at L35-L50 conditions. The unit features an electronic controller with a temperature setting range of 20 to 55 °C at 50 Hz and 20 to 50 °C at 60 Hz. The cooling unit has a rated current of 3 A and an inrush current of 10.5 A, with a power consumption of 570 W at L35-L35 and 650 W at L35-L50. It operates effectively in ambient temperatures ranging from 20 to 46 °C inside the enclosure and up to 55 °C outside. The noise level is rated at 65 dB, and it provides an air flow of 330 m¬=/h internally and 570 m¬=/h externally. Constructed from steel with a grey RAL 7035 finish, the unit weighs 28 kg and uses R134a refrigerant. It includes thermal protection and short-circuit protection, and it is compliant with various standards including EN 60204-1 and EN 60335-1. The unit has an IP34 rating for the external circuit and IP55 for the internal circuit, ensuring adequate protection against dust and water ingress.

Datasheet Summary
Powered by GS/AI

The Cooling Unit, Indoor, Steel, 230V, part number 66AH6658, is designed for installation on the side of enclosures and operates at an input voltage of 230V with a frequency of 50/60 Hz. It has a cooling power of 1000 W at L35-L35 conditions and 790 W at L35-L50 conditions. The unit features an electronic controller with a temperature setting range of 20 to 55 °C at 50 Hz and 20 to 50 °C at 60 Hz. The cooling unit has a rated current of 3 A and an inrush current of 10.5 A, with a power consumption of 570 W at L35-L35 and 650 W at L35-L50. It operates effectively in ambient temperatures ranging from 20 to 46 °C inside the enclosure and up to 55 °C outside. The noise level is rated at 65 dB, and it provides an air flow of 330 m¬=/h internally and 570 m¬=/h externally. Constructed from steel with a grey RAL 7035 finish, the unit weighs 28 kg and uses R134a refrigerant. It includes thermal protection and short-circuit protection, and it is compliant with various standards including EN 60204-1 and EN 60335-1. The unit has an IP34 rating for the external circuit and IP55 for the internal circuit, ensuring adequate protection against dust and water ingress.

Suppliers

Company
Product
Description
Supplier Links
Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric - 66AH6658 - Newark, An Avnet Company
Chicago, IL, United States
Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric
66AH6658
Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric 66AH6658
COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:783mm; External Width - Metric:348mm; External Depth - Metric:215mm; External Height - RoHS Compliant: Yes

COOLING UNIT, INDOOR, STEEL, 230V; Product Range:ClimaSys CU Series; Enclosure Material:Steel; Cooling Capacity:-; External Height - Metric:783mm; External Width - Metric:348mm; External Depth - Metric:215mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 66AH6658
Product Name Cooling Unit, Indoor, Steel, 230V; Product Range Schneider Electric
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Hazardous Location Duty Enclosure Cooler System - Hazloc Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
 - Ductless Split Wine Cellar Cooling Unit, Wine Guardian - Air Innovations LLC
Specs
Type Ductless / Split; Low Temp Air Conditioning
Application Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments
Cooling Capacity 250 to 2870 BTU/hr (73.28 to 841 W)
View Details