Schneider Electric
Bushings, Grommets
NSYCEJDS11
Description
CABLE GRO MMET 11-12 MM
Request a Quote
Email Supplier
Datasheet
Description
CABLE GRO MMET 11-12 MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Grommets |
|
Product Number
|
4008-NSYCEJDS11-ND |
|
Product Name
|
Bushings, Grommets |
|
Material
|
Plastic; Thermoplastic Elastomer (TPE)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Technologies, Inc.
Shape
Flexible Grommet / Edging
Overall Thickness
0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Shape
Flexible Grommet / Edging
Packaging
Bulk Package
Groove Width
0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details
Shape
Oval / Oblong
Outside Diameter
1.42 inch (36 mm)
Width
0.2756 inch (7 mm)
View Details
Atlantic Rubber Company, Inc.
Shape
Round
Construction / Type
One Piece
Inside Diameter
0.8750 inch (22.22 mm)
View Details