Schneider Electric Fan Filters NSYCAF190

Description
Schneider Electric NSYCAF190 Fan Filter
Request a Quote
Description
Schneider Electric NSYCAF190 Fan Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fan Filters - 446889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Filters
446889
Fan Filters 446889
Schneider Electric NSYCAF190 Fan Filter

Schneider Electric NSYCAF190 Fan Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 446889
Product Name Fan Filters
Construction Fan Filters; Fan Mounted Filter
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Retainer - 09325-R - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.12 inch (79.37 mm)
Width / Ring 3.12 inch (79.37 mm)
View Details
O&W Repellency Glass Fiber Filter Media (OWFG) - HBY-OWGF-11 - Harbory Filtration
Specs
Construction Filter Media; HEPA / ULPA
Media Type Fiberglass
View Details
40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details