Schneider Electric Rear Panel, Steel, 23.62 X 70.87; Panel Type Schneider Electric NSYBP186

Description
REAR PANEL, STEEL, 23.62" X 70.87"; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:Enclosures; External Height - Metric:1.8m; External Width - Metric:600mm; Product Range:Spacial SF Series
Datasheet
Description
REAR PANEL, STEEL, 23.62" X 70.87"; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:Enclosures; External Height - Metric:1.8m; External Width - Metric:600mm; Product Range:Spacial SF Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rear Panel, Steel, 23.62 X 70.87; Panel Type Schneider Electric - 85R2136 - Newark, An Avnet Company
Chicago, IL, United States
Rear Panel, Steel, 23.62 X 70.87; Panel Type Schneider Electric
85R2136
Rear Panel, Steel, 23.62 X 70.87; Panel Type Schneider Electric 85R2136
REAR PANEL, STEEL, 23.62" X 70.87"; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:Enclosures; External Height - Metric:1.8m; External Width - Metric:600mm; Product Range:Spacial SF Series

REAR PANEL, STEEL, 23.62" X 70.87"; Panel Type:Rear Panel; Rack U Height:-; Panel Material:Steel; Body Color:Grey; For Use With:Enclosures; External Height - Metric:1.8m; External Width - Metric:600mm; Product Range:Spacial SF Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 85R2136
Product Name Rear Panel, Steel, 23.62 X 70.87; Panel Type Schneider Electric
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Wall-mounted storage - WM57-1648 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 16 inch (406 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details