Schneider Electric Locking Handles NSYAEDL3113S3D

Description
Schneider Electric NSYAEDL3113S3D
Request a Quote
Description
Schneider Electric NSYAEDL3113S3D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Locking Handles - 2118769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Locking Handles
2118769
Locking Handles 2118769
Schneider Electric NSYAEDL3113S3D

Schneider Electric NSYAEDL3113S3D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Handles and Pulls (industrial)
Product Number 2118769
Product Name Locking Handles
Handle Type Key Handle with Key 3113A
Unlock Full Specs
to access all available technical data

Similar Products

Metal Adjustable Handle - FKF, FKR - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Painted Black / Orange / Silver / Red
Features Locking/Latching
View Details
Assembly housing MBGAC - MBGAC - MBGAC554 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details