Juno Lighting Group Low Voltage Recessed Housing NRGWH

Description
GIMBAL RECESSED HOUSING TYPE 8.5 INCH UL 924 APPROVAL BI-PIN 6 V 8 W HALOGEN LAMP TYPE STEEL FRAME/HOUSING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 6.5 INCH CEILING OPENING SIZE NAVILITE[R] BRAND INPUT VOLTAGE RATING 120/277 VAC CURRENT RATING 0.03/0.016 AMPERE POWER RATING 2.8/3.5 W FINISH WHITE NRG MODEL
Datasheet
Description
GIMBAL RECESSED HOUSING TYPE 8.5 INCH UL 924 APPROVAL BI-PIN 6 V 8 W HALOGEN LAMP TYPE STEEL FRAME/HOUSING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 6.5 INCH CEILING OPENING SIZE NAVILITE[R] BRAND INPUT VOLTAGE RATING 120/277 VAC CURRENT RATING 0.03/0.016 AMPERE POWER RATING 2.8/3.5 W FINISH WHITE NRG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - NRGWH - Juno Lighting Group
Des Plaines, IL, USA
Low Voltage Recessed Housing
NRGWH
Low Voltage Recessed Housing NRGWH
GIMBAL RECESSED HOUSING TYPE 8.5 INCH UL 924 APPROVAL BI-PIN 6 V 8 W HALOGEN LAMP TYPE STEEL FRAME/HOUSING HOUSING MATERIAL 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 3/4 INCH KNOCKOUT JUNCTION BOX TYPE 6.5 INCH CEILING OPENING SIZE NAVILITE[R] BRAND INPUT VOLTAGE RATING 120/277 VAC CURRENT RATING 0.03/0.016 AMPERE POWER RATING 2.8/3.5 W FINISH WHITE NRG MODEL
  • GIMBAL RECESSED HOUSING TYPE
  • 8.5 INCH
  • UL 924 APPROVAL
  • BI-PIN 6 V 8 W HALOGEN LAMP TYPE
  • STEEL FRAME/HOUSING HOUSING MATERIAL
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 3/4 INCH KNOCKOUT JUNCTION BOX TYPE
  • 6.5 INCH CEILING OPENING SIZE
  • NAVILITE[R] BRAND
  • INPUT VOLTAGE RATING 120/277 VAC
  • CURRENT RATING 0.03/0.016 AMPERE
  • POWER RATING 2.8/3.5 W
  • FINISH WHITE
  • NRG MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number NRGWH
Product Name Low Voltage Recessed Housing
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details