Juno Lighting Group Floodlight Fixture NF320PSQTL

Description
16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 2.23 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP NF MODEL
Datasheet
Description
16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 2.23 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP NF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - NF320PSQTL - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
NF320PSQTL
Floodlight Fixture NF320PSQTL
16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 320 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 2.23 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP NF MODEL
  • 16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • YOKE MOUNTING
  • HPF, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 METAL HALIDE LAMP TYPE
  • 320 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • 2.23 SQ FT EPA
  • ACCUFLOOD[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP
  • NF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number NF320PSQTL
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details