Juno Lighting Group Floodlight Fixture NF100HPQTL

Description
16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED23.5 HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 2.23 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP NF MODEL
Datasheet
Description
16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED23.5 HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 2.23 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP NF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - NF100HPQTL - Juno Lighting Group
Des Plaines, IL, USA
Floodlight Fixture
NF100HPQTL
Floodlight Fixture NF100HPQTL
16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE BRONZE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL YOKE MOUNTING HPF, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED23.5 HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD 2.23 SQ FT EPA ACCUFLOOD[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP NF MODEL
  • 16 3/8 INCH W X 7 3/8 INCH D X 16 3/8 INCH H SIZE
  • BRONZE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • YOKE MOUNTING
  • HPF, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED23.5 HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • NEMA 7 X 6 DISTRIBUTION/BEAM SPREAD
  • 2.23 SQ FT EPA
  • ACCUFLOOD[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP
  • NF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number NF100HPQTL
Product Name Floodlight Fixture
Fixture Type Flood Lights
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details