N9V-185QL-277-5K -- LOW VOLTAGE RECESSED HOUSING
Juno Lighting Group
Low Voltage Recessed Housing
N9V-185QL-277-5K
Description
DOWNLIGHT RECESSED HOUSING TYPE
13 9/16 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
QL INDUCTION LAMP TYPE
EXTRUDED ALUMINUM HEAT SINK SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
9 1/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 5000 DEG K
N9V MODEL
Description
DOWNLIGHT RECESSED HOUSING TYPE
13 9/16 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
QL INDUCTION LAMP TYPE
EXTRUDED ALUMINUM HEAT SINK SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
9 1/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 5000 DEG K
N9V MODEL
Datasheet
Suppliers
DOWNLIGHT RECESSED HOUSING TYPE
13 9/16 INCH
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
QL INDUCTION LAMP TYPE
EXTRUDED ALUMINUM HEAT SINK SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
9 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
9 1/4 INCH CEILING OPENING SIZE
INDY[T], JUNO[R] BRAND
COLOR TEMPERATURE 5000 DEG K
N9V MODEL
- DOWNLIGHT RECESSED HOUSING TYPE
- 13 9/16 INCH
- UL, CUL APPROVAL
- DAMP LOCATION APPLICATION
- QL INDUCTION LAMP TYPE
- EXTRUDED ALUMINUM HEAT SINK SOCKET HOUSING, 16 GAUGE GALVANIZED STEEL MOUNTING RING HOUSING MATERIAL
- 9 INCH NOMINAL APERTURE SIZE
- ROUND APERTURE SHAPE
- GALVANIZED STEEL, (6) 1/2 INCH, (1) 3/4 INCH KNOCKOUT, (8) 12 AWG 90 DEG C BRANCH CIRCUIT CONDUCTOR JUNCTION BOX TYPE
- 9 1/4 INCH CEILING OPENING SIZE
- INDY[T], JUNO[R] BRAND
- COLOR TEMPERATURE 5000 DEG K
- N9V MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lighting Fixtures |
|
Product Number
|
N9V-185QL-277-5K |
|
Product Name
|
Low Voltage Recessed Housing |
|
Application
|
Damp Location
|
Unlock Full Specs
to access all available technical data
Similar Products
Lamp Type
LED
Lighting Fixture Dimensions
300 mm(L)
View Details
Finder S.p.A. con unico socio
Application
Industrial
Lamp Type
LED
View Details
Application
Industrial
Lamp Type
LED
Voltage
220 volts
View Details