Juno Lighting Group Hid Recessed Housing MX6-39E

Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 3/4 INCH UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE MEDIUM BASE PAR30L PROTECTED METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 7/8 INCH CEILING OPENING SIZE SPECULAR MULTIPLIER CONE/BLACK BAFFLE WITH WHITE TRIM RING TRIM/REFLECTOR TYPE JUNO[R] BRAND MX6-E MODEL
Datasheet
Description
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 3/4 INCH UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE MEDIUM BASE PAR30L PROTECTED METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 7/8 INCH CEILING OPENING SIZE SPECULAR MULTIPLIER CONE/BLACK BAFFLE WITH WHITE TRIM RING TRIM/REFLECTOR TYPE JUNO[R] BRAND MX6-E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hid Recessed Housing - MX6-39E - Juno Lighting Group
Des Plaines, IL, USA
Hid Recessed Housing
MX6-39E
Hid Recessed Housing MX6-39E
RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE 9 3/4 INCH UL, CSA APPROVAL COMMERCIAL, DAMP LOCATION APPLICATION ELECTRONIC, HPF BALLAST TYPE MEDIUM BASE PAR30L PROTECTED METAL HALIDE LAMP TYPE 39 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE VERTICAL LAMP MOUNTING POSITION 6 7/8 INCH CEILING OPENING SIZE SPECULAR MULTIPLIER CONE/BLACK BAFFLE WITH WHITE TRIM RING TRIM/REFLECTOR TYPE JUNO[R] BRAND MX6-E MODEL
  • RECESSED DOWNLIGHT ROUGH IN HOUSING TYPE
  • 9 3/4 INCH
  • UL, CSA APPROVAL
  • COMMERCIAL, DAMP LOCATION APPLICATION
  • ELECTRONIC, HPF BALLAST TYPE
  • MEDIUM BASE PAR30L PROTECTED METAL HALIDE LAMP TYPE
  • 39 W LAMP WATTAGE
  • 120/277 V BALLAST/LINE VOLTAGE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • VERTICAL LAMP MOUNTING POSITION
  • 6 7/8 INCH CEILING OPENING SIZE
  • SPECULAR MULTIPLIER CONE/BLACK BAFFLE WITH WHITE TRIM RING TRIM/REFLECTOR TYPE
  • JUNO[R] BRAND
  • MX6-E MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MX6-39E
Product Name Hid Recessed Housing
Application Commercial; Damp Location
Fixture Type Ceiling Fixtures; Recessed
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details