APC by Schneider Electric Ups, 208V, 3750W; Power Supply Approvals Apc MX5000

Description
UPS, 208V, 3750W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):5kVA / 3.75kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:10min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA
Datasheet
Description
UPS, 208V, 3750W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):5kVA / 3.75kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:10min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 3750W; Power Supply Approvals Apc - 49H9664 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 3750W; Power Supply Approvals Apc
49H9664
Ups, 208V, 3750W; Power Supply Approvals Apc 49H9664
UPS, 208V, 3750W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):5kVA / 3.75kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:10min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA

UPS, 208V, 3750W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):5kVA / 3.75kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:10min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49H9664
Product Name Ups, 208V, 3750W; Power Supply Approvals Apc
DC Output Voltage ? to 208.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC AC Wall Power Adapters - 237-1882-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers