APC by Schneider Electric Ups, 208V, 2250W; Power Supply Approvals Apc MX3000XR

Description
UPS, 208V, 2250W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:49min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA
Datasheet
Description
UPS, 208V, 2250W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:49min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 2250W; Power Supply Approvals Apc - 49H9663 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 2250W; Power Supply Approvals Apc
49H9663
Ups, 208V, 2250W; Power Supply Approvals Apc 49H9663
UPS, 208V, 2250W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:49min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA

UPS, 208V, 2250W; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 2.25kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:49min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49H9663
Product Name Ups, 208V, 2250W; Power Supply Approvals Apc
DC Output Voltage ? to 208.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details