APC by Schneider Electric Ups, 208V, 3000Va; Power Supply Approvals Apc MX3000

Description
UPS, 208V, 3000VA; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 22.25kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:7min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA
Datasheet
Description
UPS, 208V, 3000VA; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 22.25kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:7min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ups, 208V, 3000Va; Power Supply Approvals Apc - 49H9662 - Newark, An Avnet Company
Chicago, IL, United States
Ups, 208V, 3000Va; Power Supply Approvals Apc
49H9662
Ups, 208V, 3000Va; Power Supply Approvals Apc 49H9662
UPS, 208V, 3000VA; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 22.25kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:7min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA

UPS, 208V, 3000VA; Power Supply Approvals:ITE; No. of Outlets:9Outlets; Capacity (VA / W):3kVA / 22.25kW; Input Voltage AC Max:282V; Output Voltage:208VAC; Backup Time - Full Load:7min; Product Range:-; Length:452mm; Width:351mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 49H9662
Product Name Ups, 208V, 3000Va; Power Supply Approvals Apc
DC Output Voltage ? to 208.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6981-ea-psi-10080-1000-4u-wc-30000w-32200 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details