Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MT800F-W

Description
FLOOD BEAM OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 10 5/8 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH INDY[T] M8-T6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT800F MODEL
Datasheet
Description
FLOOD BEAM OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 10 5/8 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH INDY[T] M8-T6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT800F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MT800F-W - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MT800F-W
Incandescent/Fluorescent/Hid Recessed Trim MT800F-W
FLOOD BEAM OPEN REFLECTOR TYPE 7 3/8 INCH DIA X 10 5/8 INCH H SIZE LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH INDY[T] M8-T6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT800F MODEL
  • FLOOD BEAM OPEN REFLECTOR TYPE
  • 7 3/8 INCH DIA X 10 5/8 INCH H SIZE
  • LOW IRIDESCENT WHITE ALZAK[R] REFLECTOR FINISH
  • INDY[T] M8-T6 SERIES VERTICAL CERAMIC METAL HALIDE OPEN DOWNLIGHT USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • MT800F MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MT800F-W
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details