Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim MT800AF-CL

Description
FLOOD BEAM ANGLE CUT CONE TYPE 7 3/8 INCH DIA X 12 1/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] M8A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT800AF MODEL
Datasheet
Description
FLOOD BEAM ANGLE CUT CONE TYPE 7 3/8 INCH DIA X 12 1/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] M8A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT800AF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - MT800AF-CL - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
MT800AF-CL
Incandescent/Fluorescent/Hid Recessed Trim MT800AF-CL
FLOOD BEAM ANGLE CUT CONE TYPE 7 3/8 INCH DIA X 12 1/8 INCH H SIZE LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH INDY[T] M8A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE HOUSING USED ON UL, CUL APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE INDY[T], JUNO[R] BRAND MT800AF MODEL
  • FLOOD BEAM ANGLE CUT CONE TYPE
  • 7 3/8 INCH DIA X 12 1/8 INCH H SIZE
  • LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] CONE FINISH
  • INDY[T] M8A SERIES CERAMIC METAL HALIDE INTERNALLY ADJUSTABLE HOUSING USED ON
  • UL, CUL APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • T6 39/70/150 W CERAMIC METAL HALIDE HID LAMP TYPE
  • INDY[T], JUNO[R] BRAND
  • MT800AF MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number MT800AF-CL
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details