SPREAD LENS WALL WASH TYPE
ALUMINUM REFLECTOR MATERIAL
6 1/8 INCH DIA X 7 1/8 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M6 SERIES CERAMIC METAL HALIDE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T4/T4.5 20/39/70 W, BT5 20 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT6WL MODEL
Juno Lighting Group
Done
Datasheet
Description
SPREAD LENS WALL WASH TYPE
ALUMINUM REFLECTOR MATERIAL
6 1/8 INCH DIA X 7 1/8 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M6 SERIES CERAMIC METAL HALIDE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T4/T4.5 20/39/70 W, BT5 20 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT6WL MODEL
Incandescent/Fluorescent/Hid Recessed Trim
MT6WL-CL-WH
Incandescent/Fluorescent/Hid Recessed Trim
MT6WL-CL-WH
SPREAD LENS WALL WASH TYPE
ALUMINUM REFLECTOR MATERIAL
6 1/8 INCH DIA X 7 1/8 INCH H SIZE
LOW IRIDESCENT SPECULAR CLEAR ALZAK[R] REFLECTOR FINISH
INDY[T] M6 SERIES CERAMIC METAL HALIDE HOUSING USED ON
UL, CUL APPROVAL
DAMP LOCATION APPLICATION
6 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
T4/T4.5 20/39/70 W, BT5 20 W CERAMIC METAL HALIDE HID LAMP TYPE
INDY[T], JUNO[R] BRAND
WITH WHITE FLANGE
MT6WL MODEL